Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers SY100S341JC-TR

Description
Win Source Part Number: 1257148-SY100S341JC- TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S341JC TR,SY100S341JC TR,SY100S341JCTR,SY1 00S341JCTR Base Product Number: 100S341 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1257148-SY100S341JC- TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S341JC TR,SY100S341JC TR,SY100S341JCTR,SY1 00S341JCTR Base Product Number: 100S341 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257148-SY100S341JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257148-SY100S341JC-TR
Integrated Circuits (ICs) - Logic - Shift Registers 1257148-SY100S341JC-TR
Win Source Part Number: 1257148-SY100S341JC- TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S341JC TR,SY100S341JC TR,SY100S341JCTR,SY1 00S341JCTR Base Product Number: 100S341 RoHS Status: RoHS non-compliant

Win Source Part Number: 1257148-SY100S341JC-TR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 100S
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S341JC TR,SY100S341JC TR,SY100S341JCTR,SY100S341JCTR
Base Product Number: 100S341
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shift Registers - SY100S341JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY100S341JC-TR
Shift Registers SY100S341JC-TR
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Shift Registers - SY100S341JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY100S341JC-TR
Logic - Shift Registers SY100S341JC-TR
IC D-TYPE POS TRG SNGL 28PLCC

IC D-TYPE POS TRG SNGL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257148-SY100S341JC-TR SY100S341JC-TR SY100S341JC-TR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L91DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-3459-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers