IC GATE OA/OAI TRIPLE 28-PLCC / AND/OR Gate Configurable 3 Circuit 12 Input (4, 4, 4) Input 28-PLCC (11.48x11.48) Product overview: SY100S317JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S317JC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258292-SY100S317JC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100S
Package: Tube
Number of Circuits: 3
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 12 Input (4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S317
RoHS Status: RoHS non-compliant
IC GATE OA/OAI TRIPLE 28-PLCC
AND/OR Gate Configurable 3 Circuit 12 Input (4, 4, 4) Input 28-PLCC (11.48x11.48)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY100S317JC | 1258292-SY100S317JC | SY100S317JC | SY100S317JC |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND | NOT; AND; OR; AND/OR Gate | NOT | AND; OR; AND/OR Gate |
| Supply Voltage | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | |
| Inputs | 12 | 12 | 12 | 12 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |