Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY100S314JZ SY100S314JZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 898682-SY100S314JZ Series: 100S Operating Temperature Range: -40°C ~ 85°C Features: Differential Receiver IC 28-PLCC (11.48x11.48) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 100S314 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -576-2472-ND, SY100S314JZ-ND, 576-2472
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898682-SY100S314JZ Series: 100S Operating Temperature Range: -40°C ~ 85°C Features: Differential Receiver IC 28-PLCC (11.48x11.48) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 100S314 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -576-2472-ND, SY100S314JZ-ND, 576-2472
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY100S314JZ - 898682-SY100S314JZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100S314JZ
898682-SY100S314JZ
Logic - Logic - Specialty Logic - SY100S314JZ 898682-SY100S314JZ
Manufacturer: Microchip Technology Win Source Part Number: 898682-SY100S314JZ Series: 100S Operating Temperature Range: -40°C ~ 85°C Features: Differential Receiver IC 28-PLCC (11.48x11.48) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 100S314 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -576-2472-ND, SY100S314JZ-ND, 576-2472

Manufacturer: Microchip Technology
Win Source Part Number: 898682-SY100S314JZ
Series: 100S
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Receiver IC 28-PLCC (11.48x11.48)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100S314
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -576-2472-ND, SY100S314JZ-ND, 576-2472

Buy Now Datasheet
IC LINE RCVR QUINT DIFF 28-PLCC Product overview: SY100S314JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S314JZ can be used for catalog matching and distributor lookup.

IC LINE RCVR QUINT DIFF 28-PLCC Product overview: SY100S314JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S314JZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 898682-SY100S314JZ 703-SY100S314JZ
Product Name Logic - Logic - Specialty Logic - SY100S314JZ Logic IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
 - 5430/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Quad 2-input NOR gate - 74AHCT02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers