Win Source Part Number: 1258288-SY100S307JY
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100S
Package: Tube
Number of Circuits: 5
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: XOR/NOR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.5x11.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S307
Product Status: Obsolete
IC GATE OR/NOR 28PLCC Product overview: SY100S307JY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S307JY can be used for catalog matching and distributor lookup.
IC GATE OR/NOR 28PLCC
IC GATE OR/NOR 28PLCC
NOR/OR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.5x11.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258288-SY100S307JY | 770-SY100S307JY | SY100S307JY | SY100S307JY | SY100S307JY |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NOR; XOR; XOR/NOR Gate | OR; NOR | NOT; OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | -4.2V ~ -5.5V | -4.2V ~ -5.5V | -4.2V ~ -5.5V | ||
| Output Type | Differential | Differential | Differential | ||
| Inputs | 10 | 10 | 10 | 10 |