Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100HA643JI SY100HA643JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262903-SY100HA643JI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: ECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: SY100HA643 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): ±4.2V ~ 5.5V, 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262903-SY100HA643JI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: ECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: SY100HA643 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): ±4.2V ~ 5.5V, 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100HA643JI
1262903-SY100HA643JI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100HA643JI 1262903-SY100HA643JI
Manufacturer: Microchip Technology Win Source Part Number: 1262903-SY100HA643JI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: ECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: SY100HA643 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): ±4.2V ~ 5.5V, 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1262903-SY100HA643JI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 160MHz
Input: ECL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: SY100HA643
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±4.2V ~ 5.5V, 4.75V ~ 5.25V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY100HA643JI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100HA643JI
Clock/Timing - Clock Buffers, Drivers SY100HA643JI
IC CLK BUFFER 2:8 160MHZ 28PLCC

IC CLK BUFFER 2:8 160MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1262903-SY100HA643JI SY100HA643JI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100HA643JI Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 763-SI5023-BM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CDC111 3.3V LVPECL Differential Clock Driver - CDC111FN - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVPECL
Package Type PLCC
View Details
4 suppliers
Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers