Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100HA643JC-TR

Description
Win Source Part Number: 1269888-SY100HA643JC -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: ECL Output: TTL Voltage - Supply: ±4.2V ~ 5.5V, 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100HA643JC TR,SY100HA643JC TR,SY100HA643JCTR,SY 100HA643JCTR Base Product Number: SY100HA643 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269888-SY100HA643JC -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: ECL Output: TTL Voltage - Supply: ±4.2V ~ 5.5V, 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100HA643JC TR,SY100HA643JC TR,SY100HA643JCTR,SY 100HA643JCTR Base Product Number: SY100HA643 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269888-SY100HA643JC-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269888-SY100HA643JC-TR
Win Source Part Number: 1269888-SY100HA643JC -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: ECL Output: TTL Voltage - Supply: ±4.2V ~ 5.5V, 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100HA643JC TR,SY100HA643JC TR,SY100HA643JCTR,SY 100HA643JCTR Base Product Number: SY100HA643 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269888-SY100HA643JC-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: ECL
Output: TTL
Voltage - Supply: ±4.2V ~ 5.5V, 4.75V ~ 5.25V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100HA643JC TR,SY100HA643JC TR,SY100HA643JCTR,SY100HA643JCTR
Base Product Number: SY100HA643
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100HA643JC-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100HA643JC-TR
Clock/Timing - Clock Buffers, Drivers SY100HA643JC-TR
IC CLK BUFFER 2:8 160MHZ 28PLCC

IC CLK BUFFER 2:8 160MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269888-SY100HA643JC-TR SY100HA643JC-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - ADN2807ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.3V 125MHz TSSOP Clock and Timing IC - 728-CDC2509PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 125 MHz
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers