Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100H842LZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321458-SY100H842LZC Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 47 Mounting: Surface Mount Input: PECL Output: TTL Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: SY100H842 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321458-SY100H842LZC Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 47 Mounting: Surface Mount Input: PECL Output: TTL Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: SY100H842 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321458-SY100H842LZC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321458-SY100H842LZC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321458-SY100H842LZC
Manufacturer: Microchip Technology Win Source Part Number: 1321458-SY100H842LZC Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 47 Mounting: Surface Mount Input: PECL Output: TTL Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: SY100H842 RoHS Status: RoHS non-compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321458-SY100H842LZC
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 47
Mounting: Surface Mount
Input: PECL
Output: TTL
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 85°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: SY100H842
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100H842LZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H842LZC
Clock/Timing - Clock Buffers, Drivers SY100H842LZC
IC CLK BUFFER 1:4 160MHZ 16SOIC

IC CLK BUFFER 1:4 160MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1321458-SY100H842LZC SY100H842LZC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 16-SOIC (0.295", 7.50mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11153-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details