Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H841LZC SY100H841LZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262899-SY100H841LZC Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: SY100H841 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262899-SY100H841LZC Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: SY100H841 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H841LZC - 1262899-SY100H841LZC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H841LZC
1262899-SY100H841LZC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H841LZC 1262899-SY100H841LZC
Manufacturer: Microchip Technology Win Source Part Number: 1262899-SY100H841LZC Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: SY100H841 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1262899-SY100H841LZC
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 160MHz
Input: PECL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: SY100H841
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY100H841LZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H841LZC
Clock/Timing - Clock Buffers, Drivers SY100H841LZC
IC CLK BUFFER 1:4 160MHZ 16SOIC

IC CLK BUFFER 1:4 160MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1262899-SY100H841LZC SY100H841LZC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H841LZC Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details