Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100H646LJZ-TR

Description
Win Source Part Number: 1269900-SY100H646LJZ -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL, TTL Output: TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H646LJZ TR,SY100H646LJZ TR,SY100H646LJZTR,SY 100H646LJZTR Base Product Number: SY100H646 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269900-SY100H646LJZ -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL, TTL Output: TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H646LJZ TR,SY100H646LJZ TR,SY100H646LJZTR,SY 100H646LJZTR Base Product Number: SY100H646 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269900-SY100H646LJZ-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269900-SY100H646LJZ-TR
Win Source Part Number: 1269900-SY100H646LJZ -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL, TTL Output: TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H646LJZ TR,SY100H646LJZ TR,SY100H646LJZTR,SY 100H646LJZTR Base Product Number: SY100H646 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269900-SY100H646LJZ-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: PECL, TTL
Output: TTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100H646LJZ TR,SY100H646LJZ TR,SY100H646LJZTR,SY100H646LJZTR
Base Product Number: SY100H646
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100H646LJZ-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H646LJZ-TR
Clock/Timing - Clock Buffers, Drivers SY100H646LJZ-TR
IC CLK BUFFER 2:8 160MHZ 28PLCC

IC CLK BUFFER 2:8 160MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269900-SY100H646LJZ-TR SY100H646LJZ-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details