Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100H641JZ-TR

Description
Win Source Part Number: 1269878-SY100H641JZ- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 135 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H641JZ TR,SY100H641JZ TR,SY100H641JZTR,SY1 00H641JZTR Base Product Number: SY100H641 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1269878-SY100H641JZ- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 135 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H641JZ TR,SY100H641JZ TR,SY100H641JZTR,SY1 00H641JZTR Base Product Number: SY100H641 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100H641JZ-TR is a single supply, low skew translating 1:9 clock driver designed for high-speed applications with input frequencies up to 135MHz. It features a differential internal design and guarantees low skew specifications, making it suitable for precise timing requirements. The device operates with a single +5V supply and includes a latched input for enhanced functionality. It supports both MECL 10KH and 100K ECL logic levels, providing flexibility in compatibility. The output stage delivers 24mA TTL output, specified for a 50pF load capacitance. The SY100H641JZ-TR is packaged in a 28-pin PLCC format, optimizing power pinning and signal flow-through for improved electrical performance.

Datasheet Summary
Powered by GS/AI

The SY100H641JZ-TR is a single supply, low skew translating 1:9 clock driver designed for high-speed applications with input frequencies up to 135MHz. It features a differential internal design and guarantees low skew specifications, making it suitable for precise timing requirements. The device operates with a single +5V supply and includes a latched input for enhanced functionality. It supports both MECL 10KH and 100K ECL logic levels, providing flexibility in compatibility. The output stage delivers 24mA TTL output, specified for a 50pF load capacitance. The SY100H641JZ-TR is packaged in a 28-pin PLCC format, optimizing power pinning and signal flow-through for improved electrical performance.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269878-SY100H641JZ-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269878-SY100H641JZ-TR
Win Source Part Number: 1269878-SY100H641JZ- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 135 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H641JZ TR,SY100H641JZ TR,SY100H641JZTR,SY1 00H641JZTR Base Product Number: SY100H641 Product Status: Obsolete

Win Source Part Number: 1269878-SY100H641JZ-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 135 MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: PECL
Output: TTL
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100H641JZ TR,SY100H641JZ TR,SY100H641JZTR,SY100H641JZTR
Base Product Number: SY100H641
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100H641JZ-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H641JZ-TR
Clock/Timing - Clock Buffers, Drivers SY100H641JZ-TR
IC CLK BUFFER 1:9 135MHZ 28PLCC

IC CLK BUFFER 1:9 135MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269878-SY100H641JZ-TR SY100H641JZ-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 5992ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details