Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100H603JC SY100H603JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 119591-SY100H603JC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119591-SY100H603JC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100H603JC - 119591-SY100H603JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100H603JC
119591-SY100H603JC
Logic - Logic - Translators, Level Shifters - SY100H603JC 119591-SY100H603JC
Manufacturer: Microchip Technology Win Source Part Number: 119591-SY100H603JC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119591-SY100H603JC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 119591-SY100H603JC
Product Name Logic - Logic - Translators, Level Shifters - SY100H603JC
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L96DM/B - Rochester Electronics
Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Right
Package Type DIP; Other; CDIP
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-stage shift-and-store bus register - 74HC4094PW,118 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
7 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC8T245RHLRG4 - 1131146-74AVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details