Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100H601JZ SY100H601JZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262893-SY100H601JZ Packaging: Tube Mounting Style: SMD Features: Tri-State Input Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 100H601 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262893-SY100H601JZ Packaging: Tube Mounting Style: SMD Features: Tri-State Input Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 100H601 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100H601JZ - 1262893-SY100H601JZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100H601JZ
1262893-SY100H601JZ
Logic - Logic - Translators, Level Shifters - SY100H601JZ 1262893-SY100H601JZ
Manufacturer: Microchip Technology Win Source Part Number: 1262893-SY100H601JZ Packaging: Tube Mounting Style: SMD Features: Tri-State Input Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 100H601 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)

Manufacturer: Microchip Technology
Win Source Part Number: 1262893-SY100H601JZ
Packaging: Tube
Mounting Style: SMD
Features: Tri-State Input
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 100H601
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262893-SY100H601JZ
Product Name Logic - Logic - Translators, Level Shifters - SY100H601JZ
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595BQ/GX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details