Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100H600JC SY100H600JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 126346-SY100H600JC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): MC100H600FN; SY100H600JCTR; SY100H600JC; SY100H600JZTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 126346-SY100H600JC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): MC100H600FN; SY100H600JCTR; SY100H600JC; SY100H600JZTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100H600JC - 126346-SY100H600JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100H600JC
126346-SY100H600JC
Logic - Logic - Translators, Level Shifters - SY100H600JC 126346-SY100H600JC
Manufacturer: Microchip Technology Win Source Part Number: 126346-SY100H600JC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): MC100H600FN; SY100H600JCTR; SY100H600JC; SY100H600JZTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 126346-SY100H600JC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: TTL
Output Signal: ECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-PLCC (11.5x11.5)
Alternative Parts (Cross-Reference): MC100H600FN; SY100H600JCTR; SY100H600JC; SY100H600JZTR;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 126346-SY100H600JC
Product Name Logic - Logic - Translators, Level Shifters - SY100H600JC
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74LS323SC - Quarktwin Technology Ltd.
View Details
2 suppliers
Shift Registers - 74HC164PW - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details