Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100EPT23LZC SY100EPT23LZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262890-SY100EPT23LZ C Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 100EPT23 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262890-SY100EPT23LZ C Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 100EPT23 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EPT23LZC - 1262890-SY100EPT23LZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EPT23LZC
1262890-SY100EPT23LZC
Logic - Logic - Translators, Level Shifters - SY100EPT23LZC 1262890-SY100EPT23LZC
Manufacturer: Microchip Technology Win Source Part Number: 1262890-SY100EPT23LZ C Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 100EPT23 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262890-SY100EPT23LZC
Packaging: Tube
Mounting Style: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL
Output Signal: LVTTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 100EPT23
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262890-SY100EPT23LZC
Product Name Logic - Logic - Translators, Level Shifters - SY100EPT23LZC
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit parallel-in/serial out shift register - 74HCT165D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
8 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers