Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100EPT22VZI SY100EPT22VZI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262888-SY100EPT22VZ I Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 100EPT22 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262888-SY100EPT22VZ I Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 100EPT22 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EPT22VZI - 1262888-SY100EPT22VZI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EPT22VZI
1262888-SY100EPT22VZI
Logic - Logic - Translators, Level Shifters - SY100EPT22VZI 1262888-SY100EPT22VZI
Manufacturer: Microchip Technology Win Source Part Number: 1262888-SY100EPT22VZ I Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 100EPT22 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262888-SY100EPT22VZI
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 100EPT22
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262888-SY100EPT22VZI
Product Name Logic - Logic - Translators, Level Shifters - SY100EPT22VZI
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74AHC594D,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC594D112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers