Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100EPT22VZC TR SY100EPT22VZC TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795898-SY100EPT22VZC TR Series: 100EPT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Part Status: Obsolete(EOL) Family Name: SY100EPT22V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EPT22D; MC100EPT22DR2; MC100LVELT22DR2G; MC100LVELT22DG; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795898-SY100EPT22VZC TR Series: 100EPT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Part Status: Obsolete(EOL) Family Name: SY100EPT22V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EPT22D; MC100EPT22DR2; MC100LVELT22DR2G; MC100LVELT22DG; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EPT22VZC TR - 795898-SY100EPT22VZC TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EPT22VZC TR
795898-SY100EPT22VZC TR
Logic - Logic - Translators, Level Shifters - SY100EPT22VZC TR 795898-SY100EPT22VZC TR
Manufacturer: Microchip Technology Win Source Part Number: 795898-SY100EPT22VZC TR Series: 100EPT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Part Status: Obsolete(EOL) Family Name: SY100EPT22V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EPT22D; MC100EPT22DR2; MC100LVELT22DR2G; MC100LVELT22DG; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795898-SY100EPT22VZC TR
Series: 100EPT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Part Status: Obsolete(EOL)
Family Name: SY100EPT22V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EPT22D; MC100EPT22DR2; MC100LVELT22DR2G; MC100LVELT22DG;
Introduction Date: July 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795898-SY100EPT22VZC TR
Product Name Logic - Logic - Translators, Level Shifters - SY100EPT22VZC TR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595PW,118 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
8 suppliers
CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD54ACT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; CDIP
View Details
5 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details