Manufacturer: Microchip Technology
Win Source Part Number: 795897-SY100EPT22VKG
Series: 100EPT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Family Name: SY100EPT22V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MC100EPT22DT; MC100EPT22DTR2; MC100LVELT22DT; MC100LVELT22DTRG;
Introduction Date: July 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 795897-SY100EPT22VKG-TR |
| Product Name | Logic - Logic - Translators, Level Shifters - SY100EPT22VKG-TR |
| Output Characteristics | Differential |