Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100EPT21LKI-TR SY100EPT21LKI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795895-SY100EPT21LKI -TR Series: 100EPT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Family Name: SY100EPT21 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MC10ELT21DTG; MC100ELT21DTG; MC100ELT21DTR2G; MC100ELT21DTR2; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795895-SY100EPT21LKI -TR Series: 100EPT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Family Name: SY100EPT21 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MC10ELT21DTG; MC100ELT21DTG; MC100ELT21DTR2G; MC100ELT21DTR2; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EPT21LKI-TR - 795895-SY100EPT21LKI-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EPT21LKI-TR
795895-SY100EPT21LKI-TR
Logic - Logic - Translators, Level Shifters - SY100EPT21LKI-TR 795895-SY100EPT21LKI-TR
Manufacturer: Microchip Technology Win Source Part Number: 795895-SY100EPT21LKI -TR Series: 100EPT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Family Name: SY100EPT21 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MC10ELT21DTG; MC100ELT21DTG; MC100ELT21DTR2G; MC100ELT21DTR2; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795895-SY100EPT21LKI-TR
Series: 100EPT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVPECL
Output Signal: LVTTL
Family Name: SY100EPT21
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MC10ELT21DTG; MC100ELT21DTG; MC100ELT21DTR2G; MC100ELT21DTR2;
Introduction Date: July 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795895-SY100EPT21LKI-TR
Product Name Logic - Logic - Translators, Level Shifters - SY100EPT21LKI-TR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 8302102RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-2953-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 15V
Output Characteristics Open-drain
View Details
5 suppliers