Microchip Technology, Inc. SY100EP57

Description
The SY100EP57V is a high-speed, low-skew, fully differential PECL/ECL 4:1 multiplexer in a 20-pin TSSOP package. This device is a pin-for-pin, plug-in replacement to the MC10/100EP57DT. The signal-path inputs (D0:D3) accept differential signals as low as 150mVpk-pk. All I/O pins are 100K EP PECL/ECL logic compatible. AC–performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. This device will operate in PECL/LVPECL or ECL/ LVECL mode. The SY100EP57 propagation delay is less than 520ps, and the Select-to-valid output delay is less than 575ps over temperature and voltage. For clock applications, the high-speed design combined with an extremely fast rise/fall time of less than 220ps produces a toggle frequency as high as 3GHz (400mVpk-pk swing). Two VBB output reference pins (approx equal to VCC–1.4V) are available for AC–coupled or single-ended applications. The SY100EP57V is part of Micrel’s high-speed, Precision Edge timing and distribution family. For applications that require a different I/O combination, consult the Micrel website at www.micrel.com, and choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features Dual, fully differential 2:1 PECL/ECL multiplexer Guaranteed AC parameters over temperature/voltage: >3GHz fMAX (toggle) <220ps rise/fall times <520ps propagation delay (D-to-Q) Flexible power supply: 3.0V to 5.5V Wide operating temperature range: –40°C to +85°C VBB reference for AC-coupled and single-ended applications 100k PECL/ECL compatible logic Available in 20-pin TSSOP package
Datasheet
Description
The SY100EP57V is a high-speed, low-skew, fully differential PECL/ECL 4:1 multiplexer in a 20-pin TSSOP package. This device is a pin-for-pin, plug-in replacement to the MC10/100EP57DT. The signal-path inputs (D0:D3) accept differential signals as low as 150mVpk-pk. All I/O pins are 100K EP PECL/ECL logic compatible. AC–performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. This device will operate in PECL/LVPECL or ECL/ LVECL mode. The SY100EP57 propagation delay is less than 520ps, and the Select-to-valid output delay is less than 575ps over temperature and voltage. For clock applications, the high-speed design combined with an extremely fast rise/fall time of less than 220ps produces a toggle frequency as high as 3GHz (400mVpk-pk swing). Two VBB output reference pins (approx equal to VCC–1.4V) are available for AC–coupled or single-ended applications. The SY100EP57V is part of Micrel’s high-speed, Precision Edge timing and distribution family. For applications that require a different I/O combination, consult the Micrel website at www.micrel.com, and choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features Dual, fully differential 2:1 PECL/ECL multiplexer Guaranteed AC parameters over temperature/voltage: >3GHz fMAX (toggle) <220ps rise/fall times <520ps propagation delay (D-to-Q) Flexible power supply: 3.0V to 5.5V Wide operating temperature range: –40°C to +85°C VBB reference for AC-coupled and single-ended applications 100k PECL/ECL compatible logic Available in 20-pin TSSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EP57 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EP57V is a high-speed, low-skew, fully differential PECL/ECL 4:1 multiplexer in a 20-pin TSSOP package. This device is a pin-for-pin, plug-in replacement to the MC10/100EP57DT. The signal-path inputs (D0:D3) accept differential signals as low as 150mVpk-pk. All I/O pins are 100K EP PECL/ECL logic compatible. AC–performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. This device will operate in PECL/LVPECL or ECL/ LVECL mode. The SY100EP57 propagation delay is less than 520ps, and the Select-to-valid output delay is less than 575ps over temperature and voltage. For clock applications, the high-speed design combined with an extremely fast rise/fall time of less than 220ps produces a toggle frequency as high as 3GHz (400mVpk-pk swing). Two VBB output reference pins (approx equal to VCC–1.4V) are available for AC–coupled or single-ended applications. The SY100EP57V is part of Micrel’s high-speed, Precision Edge timing and distribution family. For applications that require a different I/O combination, consult the Micrel website at www.micrel.com, and choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features Dual, fully differential 2:1 PECL/ECL multiplexer Guaranteed AC parameters over temperature/voltage: >3GHz fMAX (toggle) <220ps rise/fall times <520ps propagation delay (D-to-Q) Flexible power supply: 3.0V to 5.5V Wide operating temperature range: –40°C to +85°C VBB reference for AC-coupled and single-ended applications 100k PECL/ECL compatible logic Available in 20-pin TSSOP package

The SY100EP57V is a high-speed, low-skew, fully differential PECL/ECL 4:1 multiplexer in a 20-pin TSSOP package. This device is a pin-for-pin, plug-in replacement to the MC10/100EP57DT. The signal-path inputs (D0:D3) accept differential signals as low as 150mVpk-pk. All I/O pins are 100K EP PECL/ECL logic compatible. AC–performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. This device will operate in PECL/LVPECL or ECL/ LVECL mode. The SY100EP57 propagation delay is less than 520ps, and the Select-to-valid output delay is less than 575ps over temperature and voltage. For clock applications, the high-speed design combined with an extremely fast rise/fall time of less than 220ps produces a toggle frequency as high as 3GHz (400mVpk-pk swing). Two VBB output reference pins (approx equal to VCC–1.4V) are available for AC–coupled or single-ended applications. The SY100EP57V is part of Micrel’s high-speed, Precision Edge timing and distribution family. For applications that require a different I/O combination, consult the Micrel website at www.micrel.com, and choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers.

Additional Features

    • Dual, fully differential 2:1 PECL/ECL multiplexer
    • Guaranteed AC parameters over temperature/voltage:
      • >3GHz fMAX (toggle)
      • <220ps rise/fall times
      • <520ps propagation delay (D-to-Q)
    • Flexible power supply: 3.0V to 5.5V
    • Wide operating temperature range: –40°C to +85°C
    • VBB reference for AC-coupled and single-ended applications
    • 100k PECL/ECL compatible logic
    • Available in 20-pin TSSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY100EP57
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3253DS,118 - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8-bit bus switch with 4-bit output enables - 74CBTLV3244PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details