The SY100EP33VZI-TR is an integrated divide-by-4 counter designed for high-speed applications, capable of operating at frequencies exceeding 4GHz. It supports both 3.3V and 5V power supply options and features a guaranteed propagation delay of less than 460ps across a wide temperature range of -40°C to +85°C. The device includes internal 75k,Ѷ input pull-down resistors and an asynchronous reset pin that is asserted on the rising edge, allowing for synchronous operation in multi-device systems. The V_{BB} pin provides an internally-generated
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Win Source Part Number: 1259062-SY100EP33VZI
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 100EP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4 GHz
Voltage - Supply: 3.3 V ~ 5 V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EP33VZI TR,SY100EP33VZI TR,SY100EP33VZITR,SY
Base Product Number: 100EP33
RoHS Status: RoHS non-compliant
IC DIVIDER /4 5V/3.3V 8-SOIC
IC DIVIDER /4 5V/3.3V 8-SOIC
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | SY100EP33VZI-TR-ND | 1259062-SY100EP33VZI-TR | SY100EP33VZI-TR | SY100EP33VZI-TR | SY100EP33VZI-TR |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Division Ratio | 4 |