Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY100EP33VZG-TR SY100EP33VZG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795890-SY100EP33VZG- TR Series: 100EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Divide-by-4 Operating Supply Voltage: 3.3 V ~ 5 V Number of Elements: 1 Number of Bits per Element: 1 Reset: Asynchronous Count Rate: 4GHz Part Status: Obsolete(EOL) Family Name: SY100EP33 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EP32DR2; MC10EP32D; MC10EP32DG; MC10EP32DR2G; Introduction Date: June 01, 2001 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795890-SY100EP33VZG- TR Series: 100EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Divide-by-4 Operating Supply Voltage: 3.3 V ~ 5 V Number of Elements: 1 Number of Bits per Element: 1 Reset: Asynchronous Count Rate: 4GHz Part Status: Obsolete(EOL) Family Name: SY100EP33 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EP32DR2; MC10EP32D; MC10EP32DG; MC10EP32DR2G; Introduction Date: June 01, 2001 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY100EP33VZG-TR - 795890-SY100EP33VZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY100EP33VZG-TR
795890-SY100EP33VZG-TR
Logic - Logic - Counters, Dividers - SY100EP33VZG-TR 795890-SY100EP33VZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795890-SY100EP33VZG- TR Series: 100EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Divide-by-4 Operating Supply Voltage: 3.3 V ~ 5 V Number of Elements: 1 Number of Bits per Element: 1 Reset: Asynchronous Count Rate: 4GHz Part Status: Obsolete(EOL) Family Name: SY100EP33 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EP32DR2; MC10EP32D; MC10EP32DG; MC10EP32DR2G; Introduction Date: June 01, 2001 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795890-SY100EP33VZG-TR
Series: 100EP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Divide-by-4
Operating Supply Voltage: 3.3 V ~ 5 V
Number of Elements: 1
Number of Bits per Element: 1
Reset: Asynchronous
Count Rate: 4GHz
Part Status: Obsolete(EOL)
Family Name: SY100EP33
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC10EP32DR2; MC10EP32D; MC10EP32DG; MC10EP32DR2G;
Introduction Date: June 01, 2001
ECCN: 5A991.c
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - SY100EP33VZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY100EP33VZG-TR-ND
Counters, Dividers SY100EP33VZG-TR-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - SY100EP33VZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY100EP33VZG-TR
Counters, Dividers SY100EP33VZG-TR
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
SY100EP33VZG-TR
Logic - Counters, Dividers SY100EP33VZG-TR
IC DIVIDER /4 3.3/5V 8-SOIC

IC DIVIDER /4 3.3/5V 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY100EP33VZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY100EP33VZG-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers SY100EP33VZG-TR
IC DIVIDER /4 3.3/5V 8-SOIC

IC DIVIDER /4 3.3/5V 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 795890-SY100EP33VZG-TR SY100EP33VZG-TR-ND SY100EP33VZG-TR SY100EP33VZG-TR SY100EP33VZG-TR
Product Name Logic - Logic - Counters, Dividers - SY100EP33VZG-TR Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3 V ~ 5 V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data