Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY100EP33VKG SY100EP33VKG

Description
Manufacturer: Microchip Technology Win Source Part Number: 031646-SY100EP33VKG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3.3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031646-SY100EP33VKG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3.3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY100EP33VKG - 031646-SY100EP33VKG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY100EP33VKG
031646-SY100EP33VKG
Logic - Logic - Counters, Dividers - SY100EP33VKG 031646-SY100EP33VKG
Manufacturer: Microchip Technology Win Source Part Number: 031646-SY100EP33VKG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3.3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031646-SY100EP33VKG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3.3 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 576-1996-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
576-1996-5-ND
Counters, Dividers 576-1996-5-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY100EP33VKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY100EP33VKG
Integrated Circuits (ICs) - Logic - Counters, Dividers SY100EP33VKG
IC DIVIDER /4 5V/3.3V 8-MSOP

IC DIVIDER /4 5V/3.3V 8-MSOP

Supplier's Site
Counters, Dividers - SY100EP33VKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY100EP33VKG
Counters, Dividers SY100EP33VKG
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP

Buy Now Datasheet
Logic - Counters, Dividers - SY100EP33VKG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY100EP33VKG
Logic - Counters, Dividers SY100EP33VKG
IC DIVIDER /4 5V/3.3V 8-MSOP

IC DIVIDER /4 5V/3.3V 8-MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 031646-SY100EP33VKG 576-1996-5-ND SY100EP33VKG SY100EP33VKG SY100EP33VKG
Product Name Logic - Logic - Counters, Dividers - SY100EP33VKG Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3 V ~ 5 V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74HC4020DB,118 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SSOP; SSOP16
View Details
5 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
9 suppliers