The SY100EP33VKG-TR is a high-performance integrated v?4 divider designed for use in ECL applications. It operates with power supply options of 3.3V and 5V, and is capable of exceeding a maximum frequency of 4 GHz. The device features guaranteed propagation delay from CLK to Q of less than 460 ps across a wide operating temperature range of -40°C to +85°C. This component includes differential clock inputs and an asynchronous RESET pin that is asserted on the rising edge, allowing for synchronized operation in multi-device systems. The VBB pin provides an internally generated voltage supply for single-ended input conditions, which can also be used for AC-coupled inputs. The device is housed in an 8-lead MSOP package, making it suitable for compact designs. Engineers considering this product should note its internal temperature compensation circuitry and the requirement to decouple the VBB and VCC pins with a 0.01 OºF capacitor while limiting current sourcing or sinking to 0.5 mA. Overall, the SY100EP33VKG-TR is a robust choice for applications requiring high-speed signal processing and reliable performance.
Manufacturer: Microchip Technology
Win Source Part Number: 1104303-SY100EP33VKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP
IC DIVIDER /4 5V/3.3V 8-MSOP
IC DIVIDER /4 5V/3.3V 8-MSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1104303-SY100EP33VKG-TR | SY100EP33VKG-TR-ND | SY100EP33VKG-TR | SY100EP33VKG-TR | SY100EP33VKG-TR |
| Product Name | Logic - Logic - Counters, Dividers - SY100EP33VKG-TR | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3.3 V ~ 5 V | 3.3 V ~ 5 V |