Microchip Technology, Inc. Counters, Dividers SY100EP32VKI

Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP
Request a Quote Datasheet
Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - SY100EP32VKI-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY100EP32VKI-ND
Counters, Dividers SY100EP32VKI-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259064-SY100EP32VKI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259064-SY100EP32VKI
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259064-SY100EP32VKI
Win Source Part Number: 1259064-SY100EP32VKI Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 100EP Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4 GHz Voltage - Supply: 3 V ~ 5.5 V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EP32 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259064-SY100EP32VKI
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 100EP
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4 GHz
Voltage - Supply: 3 V ~ 5.5 V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EP32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY100EP32VKI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY100EP32VKI
Integrated Circuits (ICs) - Logic - Counters, Dividers SY100EP32VKI
IC DIVIDER /2 5V/3.3V 8-MSOP

IC DIVIDER /2 5V/3.3V 8-MSOP

Supplier's Site
Counters, Dividers - SY100EP32VKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY100EP32VKI
Counters, Dividers SY100EP32VKI
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP

Buy Now Datasheet
Logic - Counters, Dividers - SY100EP32VKI - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY100EP32VKI
Logic - Counters, Dividers SY100EP32VKI
IC DIVIDER /2 5V/3.3V 8-MSOP

IC DIVIDER /2 5V/3.3V 8-MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number SY100EP32VKI-ND 1259064-SY100EP32VKI SY100EP32VKI SY100EP32VKI SY100EP32VKI
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Division Ratio 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC160PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details
12-stage binary ripple counter - 74HCT4040PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54F192DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details