Manufacturer: Microchip Technology
Win Source Part Number: 1104301-SY100EP32VKG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP
IC DIVIDER /2 5V/3.3V 8-MSOP
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP
IC DIVIDER /2 5V/3.3V 8-MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1104301-SY100EP32VKG | 576-1995-5-ND | SY100EP32VKG | SY100EP32VKG | SY100EP32VKG |
| Product Name | Logic - Logic - Counters, Dividers - SY100EP32VKG | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 5.5 V | 3 V ~ 5.5 V |