Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP210UTI SY100EP210UTI

Description
Manufacturer: Microchip Technology Win Source Part Number: 795889-SY100EP210UTI Series: 100EP, Precision Edge Packaging: Tray Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 3GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Part Status: Obsolete(EOL) Family Name: SY100EP210 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): MAX9312ECJ; MAX9312ECJ-T; MAX9312ECJ+T; MAX9312ECJ+; Introduction Date: August 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795889-SY100EP210UTI Series: 100EP, Precision Edge Packaging: Tray Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 3GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Part Status: Obsolete(EOL) Family Name: SY100EP210 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): MAX9312ECJ; MAX9312ECJ-T; MAX9312ECJ+T; MAX9312ECJ+; Introduction Date: August 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP210UTI
795889-SY100EP210UTI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP210UTI 795889-SY100EP210UTI
Manufacturer: Microchip Technology Win Source Part Number: 795889-SY100EP210UTI Series: 100EP, Precision Edge Packaging: Tray Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 3GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Part Status: Obsolete(EOL) Family Name: SY100EP210 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): MAX9312ECJ; MAX9312ECJ-T; MAX9312ECJ+T; MAX9312ECJ+; Introduction Date: August 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795889-SY100EP210UTI
Series: 100EP, Precision Edge
Packaging: Tray
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP
Frequency - Max: 3GHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Part Status: Obsolete(EOL)
Family Name: SY100EP210
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): MAX9312ECJ; MAX9312ECJ-T; MAX9312ECJ+T; MAX9312ECJ+;
Introduction Date: August 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY100EP210UTI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP210UTI
Clock/Timing - Clock Buffers, Drivers SY100EP210UTI
IC CLK BUFFER 1:5 3GHZ 32TQFP

IC CLK BUFFER 1:5 3GHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 795889-SY100EP210UTI SY100EP210UTI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP210UTI Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - ADF4169WCCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details