Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP210UTG SY100EP210UTG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262865-SY100EP210UT G Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 3GHz Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: SY100EP210 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.8V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262865-SY100EP210UT G Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 3GHz Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: SY100EP210 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP210UTG
1262865-SY100EP210UTG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP210UTG 1262865-SY100EP210UTG
Manufacturer: Microchip Technology Win Source Part Number: 1262865-SY100EP210UT G Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 3GHz Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: SY100EP210 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.8V

Manufacturer: Microchip Technology
Win Source Part Number: 1262865-SY100EP210UTG
Packaging: Tray
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 3GHz
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: SY100EP210
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.8V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY100EP210UTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP210UTG
Clock/Timing - Clock Buffers, Drivers SY100EP210UTG
IC CLK BUFFER 1:5 3GHZ 32TQFP

IC CLK BUFFER 1:5 3GHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1262865-SY100EP210UTG SY100EP210UTG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP210UTG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Application Specific - AD9547BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details