Win Source Part Number: 1256426-SY100EP16VZG
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EP16VZG TR,SY100EP16VZG TR
Base Product Number: 100EP16
Product Status: Obsolete
IC LN RCVR DIFF 3.3V/5V 8SOIC Product overview: SY100EP16VZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VZG-TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1256426-SY100EP16VZG-TR | 703-SY100EP16VZG-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | 3.3V 5V Logic IC |
| Gate Type | Differential Receiver/Driver |