Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY100EP16VSKITR SY100EP16VSKITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 212483-SY100EP16VSKI TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP Alternative Parts (Cross-Reference): MC100EP16DTG; SY100EP16VSKC; SY100EP16VSKI; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212483-SY100EP16VSKI TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP Alternative Parts (Cross-Reference): MC100EP16DTG; SY100EP16VSKC; SY100EP16VSKI; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY100EP16VSKITR - 212483-SY100EP16VSKITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EP16VSKITR
212483-SY100EP16VSKITR
Logic - Logic - Specialty Logic - SY100EP16VSKITR 212483-SY100EP16VSKITR
Manufacturer: Microchip Technology Win Source Part Number: 212483-SY100EP16VSKI TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP Alternative Parts (Cross-Reference): MC100EP16DTG; SY100EP16VSKC; SY100EP16VSKI; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 212483-SY100EP16VSKITR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): MC100EP16DTG; SY100EP16VSKC; SY100EP16VSKI;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5V 3.3V MSOP Logic IC - 703-SY100EP16VSKITR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3.3V MSOP Logic IC
703-SY100EP16VSKITR
5V 3.3V MSOP Logic IC 703-SY100EP16VSKITR
IC LINE RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY100EP16VSKITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VSKITR can be used for catalog matching and distributor lookup.

IC LINE RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY100EP16VSKITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VSKITR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 212483-SY100EP16VSKITR 703-SY100EP16VSKITR
Product Name Logic - Logic - Specialty Logic - SY100EP16VSKITR 5V 3.3V MSOP Logic IC
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS32E/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1207130-74AHC04D,112 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details