Microchip Technology, Inc. Clock Ic Type Microchip SY100EP14UK4G.

Description
Clock IC Type:Clock Driver, Fanout Buffer; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Clock IC Type:Clock Driver, Fanout Buffer; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Ic Type Microchip - 28AC3511 - Newark, An Avnet Company
Chicago, IL, United States
Clock Ic Type Microchip
28AC3511
Clock Ic Type Microchip 28AC3511
Clock IC Type:Clock Driver, Fanout Buffer; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Clock IC Type:Clock Driver, Fanout Buffer; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 28AC3511
Product Name Clock Ic Type Microchip
Device Type Clock Driver, Fanout Buffer; Real Time Clock; Clock Generator
Package Type TSSOP
Supply Voltage 2.5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 100115W-MIL - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details