Microchip Technology, Inc. Clock Buffers, Drivers SY100EP14UK4G

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1366-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1366-ND
Clock Buffers, Drivers 576-1366-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4G - 140008-SY100EP14UK4G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4G
140008-SY100EP14UK4G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4G 140008-SY100EP14UK4G
Manufacturer: Microchip Technology Win Source Part Number: 140008-SY100EP14UK4G Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.37 V to 5.5 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140008-SY100EP14UK4G
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.37 V to 5.5 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - SY100EP14UK4G - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY100EP14UK4G
Clock Buffers, Drivers SY100EP14UK4G
IC CLK BUFFER 2:5 2GHZ 20TSSOP

IC CLK BUFFER 2:5 2GHZ 20TSSOP

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP14UK4G
Clock/Timing - Clock Buffers, Drivers SY100EP14UK4G
IC CLK BUFFER 2:5 2GHZ 20TSSOP

IC CLK BUFFER 2:5 2GHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-1366-ND 140008-SY100EP14UK4G SY100EP14UK4G SY100EP14UK4G
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL LVECL, LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.37 to 5.5 volts 2.37 to 5.5 volts 2.37 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000D - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers