The SY100EP11UZI-TR is a high-speed 1:2 differential fanout buffer designed for applications requiring superior AC performance. It operates with power supply options of 2.5V, 3.3V, and 5V, and is capable of handling frequencies greater than 3.0GHz. The device features low output-to-output skew of less than 20ps, output rise and fall times under 200ps, and a propagation delay of less than 300ps, ensuring efficient signal integrity. This buffer includes clamping circuitry on its differential inputs to maintain stability under open input conditions, defaulting the Q outputs to LOW when inputs are left open. The operating temperature range is from -40°C to +85°C, making it suitable for various industrial applications. The SY100EP11UZI-TR is available in 8-pin MSOP and SOIC packages, providing flexibility in design integration.
Win Source Part Number: 1269934-SY100EP11UZI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EP, ECL Pro®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 3 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: ECL, LVECL, LVPECL. PECL
Output: ECL, LVECL, LVPECL. PECL
Voltage - Supply: 2.375V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EP11UZI TR,SY100EP11UZI TR,SY100EP11UZITR,SY
Base Product Number: SY100EP11
RoHS Status: RoHS non-compliant
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:2 3GHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269934-SY100EP11UZI-TR | SY100EP11UZI-TR-ND | SY100EP11UZI-TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; ECL, LVECL, LVPECL. PECL | LVPECL | |
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |