Microchip Technology, Inc. Clock Buffers, Drivers SY100EP11UZG-TR

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY100EP11UZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EP11UZG-TR-ND
Clock Buffers, Drivers SY100EP11UZG-TR-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZG-TR
795887-SY100EP11UZG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZG-TR 795887-SY100EP11UZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795887-SY100EP11UZG- TR Series: 100EP, ECL Pro Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 5.5 V Input: ECL, LVECL, LVPECL. PECL Output: ECL, LVECL, LVPECL. PECL Family Name: SY100EP11 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SN65EL11DR; SN65EL11D; MC10EP11D; MC100EP11D; Introduction Date: January 01, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795887-SY100EP11UZG-TR
Series: 100EP, ECL Pro
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 5.5 V
Input: ECL, LVECL, LVPECL. PECL
Output: ECL, LVECL, LVPECL. PECL
Family Name: SY100EP11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN65EL11DR; SN65EL11D; MC10EP11D; MC100EP11D;
Introduction Date: January 01, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP11UZG-TR
Clock/Timing - Clock Buffers, Drivers SY100EP11UZG-TR
IC CLK BUFFER 1:2 3GHZ 8SOIC

IC CLK BUFFER 1:2 3GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY100EP11UZG-TR-ND 795887-SY100EP11UZG-TR SY100EP11UZG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; ECL, LVECL, LVPECL. PECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 5.5 volts 2.38 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9549ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers