Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG SY100EP11UKG

Description
Manufacturer: Microchip Technology Win Source Part Number: 047417-SY100EP11UKG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.375 V to 5.5 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047417-SY100EP11UKG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.375 V to 5.5 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG - 047417-SY100EP11UKG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG
047417-SY100EP11UKG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG 047417-SY100EP11UKG
Manufacturer: Microchip Technology Win Source Part Number: 047417-SY100EP11UKG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.375 V to 5.5 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047417-SY100EP11UKG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.375 V to 5.5 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 576-1365-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1365-ND
Clock Buffers, Drivers 576-1365-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - SY100EP11UKG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY100EP11UKG
Clock Buffers, Drivers SY100EP11UKG
IC CLK BUFFER 1:2 3GHZ 8MSOP

IC CLK BUFFER 1:2 3GHZ 8MSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP11UKG
Clock/Timing - Clock Buffers, Drivers SY100EP11UKG
IC CLK BUFFER 1:2 3GHZ 8MSOP

IC CLK BUFFER 1:2 3GHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 047417-SY100EP11UKG 576-1365-ND SY100EP11UKG SY100EP11UKG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVECL, LVPECL LVPECL LVECL, LVPECL
Package Type Surface Mount; 8-MSOP Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 5.5 volts 2.38 to 5.5 volts 2.38 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
9 suppliers