Microchip Technology, Inc. Clock Buffers, Drivers SY100EP111UTG

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1364-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1364-ND
Clock Buffers, Drivers 576-1364-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG
031644-SY100EP111UTG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG 031644-SY100EP111UTG
Manufacturer: Microchip Technology Win Source Part Number: 031644-SY100EP111UTG Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031644-SY100EP111UTG
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - SY100EP111UTG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY100EP111UTG
Clock Buffers, Drivers SY100EP111UTG
IC CLK BUFFER 2:10 3GHZ 32TQFP

IC CLK BUFFER 2:10 3GHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-1364-ND 031644-SY100EP111UTG SY100EP111UTG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL LVECL, LVPECL
Package Type Surface Mount; 32-TQFP Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 5V9910ZQ-QS5V99105SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock and Timing IC - 728-CY2308SI-1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers