Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT28KI SY100ELT28KI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262852-SY100ELT28KI Packaging: Tube Mounting Style: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100ELT28 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262852-SY100ELT28KI Packaging: Tube Mounting Style: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100ELT28 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT28KI - 1262852-SY100ELT28KI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT28KI
1262852-SY100ELT28KI
Logic - Logic - Translators, Level Shifters - SY100ELT28KI 1262852-SY100ELT28KI
Manufacturer: Microchip Technology Win Source Part Number: 1262852-SY100ELT28KI Packaging: Tube Mounting Style: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100ELT28 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262852-SY100ELT28KI
Packaging: Tube
Mounting Style: SMD
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL, TTL
Output Signal: TTL, PECL
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 100ELT28
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262852-SY100ELT28KI
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT28KI
Output Characteristics Differential, Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165DB,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic Family / Base Number Nexperia - 29AC1080 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 8
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers