Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT23ZCTR SY100ELT23ZCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052516-SY100ELT23ZCT R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052516-SY100ELT23ZCT R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT23ZCTR - 052516-SY100ELT23ZCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT23ZCTR
052516-SY100ELT23ZCTR
Logic - Logic - Translators, Level Shifters - SY100ELT23ZCTR 052516-SY100ELT23ZCTR
Manufacturer: Microchip Technology Win Source Part Number: 052516-SY100ELT23ZCT R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052516-SY100ELT23ZCTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 052516-SY100ELT23ZCTR
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT23ZCTR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHCT595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS299FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CFlatPack
View Details
2 suppliers
Logic - Shift Registers - 74AHC594D,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details