Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT22LZC SY100ELT22LZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 139726-SY100ELT22LZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 139726-SY100ELT22LZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT22LZC - 139726-SY100ELT22LZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT22LZC
139726-SY100ELT22LZC
Logic - Logic - Translators, Level Shifters - SY100ELT22LZC 139726-SY100ELT22LZC
Manufacturer: Microchip Technology Win Source Part Number: 139726-SY100ELT22LZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 139726-SY100ELT22LZC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL
Output Signal: PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 139726-SY100ELT22LZC
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT22LZC
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 5496FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Parallel In / Serial Out; Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Non-Inverted
View Details
2 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV164DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers