Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT21ZG SY100ELT21ZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262845-SY100ELT21ZG Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100ELT21DG; SY100ELT21ZG3; SY100ELT21ZITR; SY100ELT21ZG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100ELT21 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262845-SY100ELT21ZG Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100ELT21DG; SY100ELT21ZG3; SY100ELT21ZITR; SY100ELT21ZG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100ELT21 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT21ZG - 1262845-SY100ELT21ZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT21ZG
1262845-SY100ELT21ZG
Logic - Logic - Translators, Level Shifters - SY100ELT21ZG 1262845-SY100ELT21ZG
Manufacturer: Microchip Technology Win Source Part Number: 1262845-SY100ELT21ZG Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100ELT21DG; SY100ELT21ZG3; SY100ELT21ZITR; SY100ELT21ZG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100ELT21 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262845-SY100ELT21ZG
Packaging: Tube
Mounting Style: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100ELT21DG; SY100ELT21ZG3; SY100ELT21ZITR; SY100ELT21ZG;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 100ELT21
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262845-SY100ELT21ZG
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT21ZG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs - 74HCS16507BQX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT763-1 SOT763-1
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100336J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.600, 15.24mm)
View Details