Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT21ZC SY100ELT21ZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 144386-SY100ELT21ZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 144386-SY100ELT21ZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT21ZC - 144386-SY100ELT21ZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT21ZC
144386-SY100ELT21ZC
Logic - Logic - Translators, Level Shifters - SY100ELT21ZC 144386-SY100ELT21ZC
Manufacturer: Microchip Technology Win Source Part Number: 144386-SY100ELT21ZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 144386-SY100ELT21ZC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 144386-SY100ELT21ZC
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT21ZC
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit serial-in/parallel-out shift register - 74AHC164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details