Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100EL91ZI SY100EL91ZI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262841-SY100EL91ZI Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: PECL Output Signal: ECL Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 100EL91 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262841-SY100EL91ZI Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: PECL Output Signal: ECL Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 100EL91 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EL91ZI - 1262841-SY100EL91ZI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EL91ZI
1262841-SY100EL91ZI
Logic - Logic - Translators, Level Shifters - SY100EL91ZI 1262841-SY100EL91ZI
Manufacturer: Microchip Technology Win Source Part Number: 1262841-SY100EL91ZI Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: PECL Output Signal: ECL Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 100EL91 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262841-SY100EL91ZI
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: PECL
Output Signal: ECL
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 100EL91
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262841-SY100EL91ZI
Product Name Logic - Logic - Translators, Level Shifters - SY100EL91ZI
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1126929-NPIC6C596APW-Q100J - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Package Type SSOP
View Details
7 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers