Microchip Technology, Inc. SY100EL34

Description
The SY10/100EL34/L are low skew ÷2, ÷4, ÷8 clock generation chips designed explicitly for low skew clock generation applications. The internal dividers are synchronous to each other, therefore, the common output edges are all precisely aligned. The devices can be driven by either a differential or single-ended ECL or, if positive power supplies are used, PECL input signal. In addition, by using the VBB output, a sinusoidal source can be ACcoupled into the device. If a single-ended input is to be used, the VBB output should be connected to the CLK input and bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the input of the EL34/L under single-ended input conditions. As a result, this pin can only source/ sink up to 0.5mA of current.The common enable (EN) is synchronous so that the internal dividers will only be enabled/disabled when the internal clock is already in the LOW state. This avoids any chance of generating a runt clock pulse on the internal clock when the device is enabled/disabled as can happen with an asynchronous control. An internal runt pulse could lead to losing synchronization between the internal divider stages. The internal enable flip-flop is clocked on the falling edge of the divider stages. The internal enable flip-flop is clocked on the falling edge of the input clock, therefore, all associated specification limits are referenced to the negative edge of the clock input.Upon start-up, the internal flip-flops will attain a random state; the master reset (MR) input allows for the synchronization of the internal dividers, as well as for multiple EL34/Ls in a system. Additional Features 3.3V and 5V power supply options 50ps output-to-output skew Synchronous enable/disable Master Reset for synchronization Internal 75KΩ input pull-down resistors Available in 16-pin SOIC package
Description
The SY10/100EL34/L are low skew ÷2, ÷4, ÷8 clock generation chips designed explicitly for low skew clock generation applications. The internal dividers are synchronous to each other, therefore, the common output edges are all precisely aligned. The devices can be driven by either a differential or single-ended ECL or, if positive power supplies are used, PECL input signal. In addition, by using the VBB output, a sinusoidal source can be ACcoupled into the device. If a single-ended input is to be used, the VBB output should be connected to the CLK input and bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the input of the EL34/L under single-ended input conditions. As a result, this pin can only source/ sink up to 0.5mA of current.The common enable (EN) is synchronous so that the internal dividers will only be enabled/disabled when the internal clock is already in the LOW state. This avoids any chance of generating a runt clock pulse on the internal clock when the device is enabled/disabled as can happen with an asynchronous control. An internal runt pulse could lead to losing synchronization between the internal divider stages. The internal enable flip-flop is clocked on the falling edge of the divider stages. The internal enable flip-flop is clocked on the falling edge of the input clock, therefore, all associated specification limits are referenced to the negative edge of the clock input.Upon start-up, the internal flip-flops will attain a random state; the master reset (MR) input allows for the synchronization of the internal dividers, as well as for multiple EL34/Ls in a system. Additional Features 3.3V and 5V power supply options 50ps output-to-output skew Synchronous enable/disable Master Reset for synchronization Internal 75KΩ input pull-down resistors Available in 16-pin SOIC package
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EL34 is a low skew clock generation chip designed for applications requiring precise clock signal alignment. It supports both 3.3V and 5V power supply options and features a maximum toggle frequency of 1.4 GHz. The device offers synchronous enable/disable functionality to prevent runt clock pulses during transitions, ensuring reliable operation. It includes internal 75 kΩ input pull-down resistors and is available in a 16-pin SOIC package. The device can be driven by differential or single-ended ECL signals, and it provides a master reset input for synchronization across multiple devices. With a low output-to-output skew of 50 ps, the SY100EL34 is suitable for applications where timing precision is critical.

Datasheet Summary
Powered by GS/AI

The SY100EL34 is a low skew clock generation chip designed for applications requiring precise clock signal alignment. It supports both 3.3V and 5V power supply options and features a maximum toggle frequency of 1.4 GHz. The device offers synchronous enable/disable functionality to prevent runt clock pulses during transitions, ensuring reliable operation. It includes internal 75 kΩ input pull-down resistors and is available in a 16-pin SOIC package. The device can be driven by differential or single-ended ECL signals, and it provides a master reset input for synchronization across multiple devices. With a low output-to-output skew of 50 ps, the SY100EL34 is suitable for applications where timing precision is critical.

Suppliers

Company
Product
Description
Supplier Links
 - SY100EL34 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10/100EL34/L are low skew ÷2, ÷4, ÷8 clock generation chips designed explicitly for low skew clock generation applications. The internal dividers are synchronous to each other, therefore, the common output edges are all precisely aligned. The devices can be driven by either a differential or single-ended ECL or, if positive power supplies are used, PECL input signal. In addition, by using the VBB output, a sinusoidal source can be ACcoupled into the device. If a single-ended input is to be used, the VBB output should be connected to the CLK input and bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the input of the EL34/L under single-ended input conditions. As a result, this pin can only source/ sink up to 0.5mA of current.The common enable (EN) is synchronous so that the internal dividers will only be enabled/disabled when the internal clock is already in the LOW state. This avoids any chance of generating a runt clock pulse on the internal clock when the device is enabled/disabled as can happen with an asynchronous control. An internal runt pulse could lead to losing synchronization between the internal divider stages. The internal enable flip-flop is clocked on the falling edge of the divider stages. The internal enable flip-flop is clocked on the falling edge of the input clock, therefore, all associated specification limits are referenced to the negative edge of the clock input.Upon start-up, the internal flip-flops will attain a random state; the master reset (MR) input allows for the synchronization of the internal dividers, as well as for multiple EL34/Ls in a system. Additional Features 3.3V and 5V power supply options 50ps output-to-output skew Synchronous enable/disable Master Reset for synchronization Internal 75KΩ input pull-down resistors Available in 16-pin SOIC package

The SY10/100EL34/L are low skew ÷2, ÷4, ÷8 clock generation chips designed explicitly for low skew clock generation applications. The internal dividers are synchronous to each other, therefore, the common output edges are all precisely aligned. The devices can be driven by either a differential or single-ended ECL or, if positive power supplies are used, PECL input signal. In addition, by using the VBB output, a sinusoidal source can be ACcoupled into the device. If a single-ended input is to be used, the VBB output should be connected to the CLK input and bypassed to ground via a 0.01µF capacitor.
The VBB output is designed to act as the switching reference for the input of the EL34/L under single-ended input conditions. As a result, this pin can only source/ sink up to 0.5mA of current.The common enable (EN) is synchronous so that the internal dividers will only be enabled/disabled when the internal clock is already in the LOW state. This avoids any chance of generating a runt clock pulse on the internal clock when the device is enabled/disabled as can happen with an asynchronous control. An internal runt pulse could lead to losing synchronization between the internal divider stages. The internal enable flip-flop is clocked on the falling edge of the divider stages. The internal enable flip-flop is clocked on the falling edge of the input clock, therefore, all associated specification limits are referenced to the negative edge of the clock input.Upon start-up, the internal flip-flops will attain a random state; the master reset (MR) input allows for the synchronization of the internal dividers, as well as for multiple EL34/Ls in a system.

Additional Features

    • 3.3V and 5V power supply options
    • 50ps output-to-output skew
    • Synchronous enable/disable
    • Master Reset for synchronization
    • Internal 75KΩ input pull-down resistors
    • Available in 16-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY100EL34
Package Type SOIC; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - MC10EL32D - Lingto Electronic Limited
Specs
Clock Frequency 3000 MHz
View Details
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
CD74HCT93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HCT93E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP
Logic Family HCT
View Details
7 suppliers