Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY100EL33ZCTR SY100EL33ZCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 047413-SY100EL33ZCTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047413-SY100EL33ZCTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY100EL33ZCTR - 047413-SY100EL33ZCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY100EL33ZCTR
047413-SY100EL33ZCTR
Logic - Logic - Counters, Dividers - SY100EL33ZCTR 047413-SY100EL33ZCTR
Manufacturer: Microchip Technology Win Source Part Number: 047413-SY100EL33ZCTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047413-SY100EL33ZCTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4.2GHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 047413-SY100EL33ZCTR
Product Name Logic - Logic - Counters, Dividers - SY100EL33ZCTR
Supply Voltage 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Case Style Nexperia - 29AC1128 - Newark, An Avnet Company
Specs
Package Type TSSOP
Number of Pins 16
View Details
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter - 5962-8684001FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details