Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 935757-SY100EL33ZC
Series: 100EL
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 100EL33
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DIVIDER /4 5V/3.3V 8-SOIC
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER /4 5V/3.3V 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | SY100EL33ZC-ND | 935757-SY100EL33ZC | SY100EL33ZC | SY100EL33ZC | SY100EL33ZC |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - SY100EL33ZC | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Division Ratio | 4 |