Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1262826-SY100EL33LZI
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4.2GHz
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 100EL33
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 5V
IC DIVIDER /4 5V/3.3V 8-SOIC
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER /4 5V/3.3V 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | SY100EL33LZI-ND | 1262826-SY100EL33LZI | SY100EL33LZI | SY100EL33LZI | SY100EL33LZI |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - SY100EL33LZI | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Division Ratio | 4 |