Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1104251-SY100EL33LZC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4.2GHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER /4 5V/3.3V 8-SOIC
IC DIVIDER /4 5V/3.3V 8-SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | SY100EL33LZC-TR-ND | 1104251-SY100EL33LZC-TR | SY100EL33LZC-TR | SY100EL33LZC-TR | SY100EL33LZC-TR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - SY100EL33LZC-TR | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Division Ratio | 4 |