Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY100EL32VZGTR SY100EL32VZGTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052509-SY100EL32VZGT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052509-SY100EL32VZGT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY100EL32VZGTR - 052509-SY100EL32VZGTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY100EL32VZGTR
052509-SY100EL32VZGTR
Logic - Logic - Counters, Dividers - SY100EL32VZGTR 052509-SY100EL32VZGTR
Manufacturer: Microchip Technology Win Source Part Number: 052509-SY100EL32VZGT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052509-SY100EL32VZGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 052509-SY100EL32VZGTR
Product Name Logic - Logic - Counters, Dividers - SY100EL32VZGTR
Supply Voltage 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
7 suppliers
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4017BQ-Q100115 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details
Counters, Dividers - 1727-2623-2-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers