Microchip Technology, Inc. Counters, Dividers SY100EL32VZG

Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote
Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EL32VZG is a divide-by-2 counter from Quarktwin Technology Ltd., designed for use with both 3.3V and 5V power supply options. It features a typical propagation delay of 510 ps and a toggle frequency of 3.0 GHz, making it suitable for high-speed applications. The device includes internal 75 kΩ input pull-down resistors and is packaged in an 8-lead SOIC format. The SY100EL32VZG supports differential clock inputs and offers a VBB output for biasing, which should be bypassed to ground with a 0.01 OºF capacitor. It has an asynchronous RESET pin that is asserted on the rising edge, allowing for synchronization of multiple devices in a system. The device operates within a temperature range of -40°C to +85°C, ensuring reliability in various environments. Engineers considering this product should note its electrical characteristics, including a maximum continuous output current of 50 mA and surge output current of 100 mA, as well as its compatibility with PECL and NECL signaling standards.

Datasheet Summary
Powered by GS/AI

The SY100EL32VZG is a divide-by-2 counter from Quarktwin Technology Ltd., designed for use with both 3.3V and 5V power supply options. It features a typical propagation delay of 510 ps and a toggle frequency of 3.0 GHz, making it suitable for high-speed applications. The device includes internal 75 kΩ input pull-down resistors and is packaged in an 8-lead SOIC format. The SY100EL32VZG supports differential clock inputs and offers a VBB output for biasing, which should be bypassed to ground with a 0.01 OºF capacitor. It has an asynchronous RESET pin that is asserted on the rising edge, allowing for synchronization of multiple devices in a system. The device operates within a temperature range of -40°C to +85°C, ensuring reliability in various environments. Engineers considering this product should note its electrical characteristics, including a maximum continuous output current of 50 mA and surge output current of 100 mA, as well as its compatibility with PECL and NECL signaling standards.

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 576-1353-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
576-1353-5-ND
Counters, Dividers 576-1353-5-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SY100EL32VZG - 031639-SY100EL32VZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY100EL32VZG
031639-SY100EL32VZG
Logic - Logic - Counters, Dividers - SY100EL32VZG 031639-SY100EL32VZG
Manufacturer: Microchip Technology Win Source Part Number: 031639-SY100EL32VZG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031639-SY100EL32VZG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY100EL32VZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY100EL32VZG
Integrated Circuits (ICs) - Logic - Counters, Dividers SY100EL32VZG
IC DIVIDER X2 5V/3.3V 8SOIC

IC DIVIDER X2 5V/3.3V 8SOIC

Supplier's Site
Counters, Dividers - SY100EL32VZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY100EL32VZG
Counters, Dividers SY100EL32VZG
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
SY100EL32VZG
Logic - Counters, Dividers SY100EL32VZG
IC DIVIDER X2 5V/3.3V 8SOIC

IC DIVIDER X2 5V/3.3V 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 576-1353-5-ND 031639-SY100EL32VZG SY100EL32VZG SY100EL32VZG SY100EL32VZG
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - SY100EL32VZG Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Division Ratio 2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-3420-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
5 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers