Microchip Technology, Inc. SY100EL32V

Description
The SY100EL32V is an integrated divide by 2 divider. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be bypassed to ground with a 0.01 µF capacitor. Also note that the VBB is designed to be used as an input bias on the EL32V only; the VBB output has limited current sink and source capability. The Reset pin is asynchronous and is asserted on the rising edge. Upon power-on, the internal flip-flop will attain a random state. The Reset allows for the synchronization of multiple EL32Vs in a system.
Datasheet
Description
The SY100EL32V is an integrated divide by 2 divider. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be bypassed to ground with a 0.01 µF capacitor. Also note that the VBB is designed to be used as an input bias on the EL32V only; the VBB output has limited current sink and source capability. The Reset pin is asynchronous and is asserted on the rising edge. Upon power-on, the internal flip-flop will attain a random state. The Reset allows for the synchronization of multiple EL32Vs in a system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EL32V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EL32V is an integrated divide by 2 divider. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be bypassed to ground with a 0.01 µF capacitor. Also note that the VBB is designed to be used as an input bias on the EL32V only; the VBB output has limited current sink and source capability. The Reset pin is asynchronous and is asserted on the rising edge. Upon power-on, the internal flip-flop will attain a random state. The Reset allows for the synchronization of multiple EL32Vs in a system.

The SY100EL32V is an integrated divide by 2 divider. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be bypassed to ground with a 0.01 µF capacitor. Also note that the VBB is designed to be used as an input bias on the EL32V only; the VBB output has limited current sink and source capability. The Reset pin is asynchronous and is asserted on the rising edge. Upon power-on, the internal flip-flop will attain a random state. The Reset allows for the synchronization of multiple EL32Vs in a system.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY100EL32V
Package Type SOIC; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163M96 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers