Microchip Technology, Inc. D Flip-Flop with Set and Reset SY100EL31

Description
The SY10/100EL31 are D flip-flops with set and reset. The devices are functionally equivalent to the E131 devices, with higher performance capabilities. With propagation delays and output transition times significantly faster than the E131, the EL31 is ideally suited for those applications which require the ultimate in AC performance.Both the set and reset inputs are asynchronous, level triggered signals. Data enters the master portion of the flip-flop when the clock is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the clock. Additional Features 475ps propagation delay 2.8GHz toggle frequency Internal 75KΩ input pull-down resistors Available in 8-pin SOIC package
Description
The SY10/100EL31 are D flip-flops with set and reset. The devices are functionally equivalent to the E131 devices, with higher performance capabilities. With propagation delays and output transition times significantly faster than the E131, the EL31 is ideally suited for those applications which require the ultimate in AC performance.Both the set and reset inputs are asynchronous, level triggered signals. Data enters the master portion of the flip-flop when the clock is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the clock. Additional Features 475ps propagation delay 2.8GHz toggle frequency Internal 75KΩ input pull-down resistors Available in 8-pin SOIC package

Suppliers

Company
Product
Description
Supplier Links
D Flip-Flop with Set and Reset - SY100EL31 - Microchip Technology, Inc.
Chandler, AZ, United States
D Flip-Flop with Set and Reset
SY100EL31
D Flip-Flop with Set and Reset SY100EL31
The SY10/100EL31 are D flip-flops with set and reset. The devices are functionally equivalent to the E131 devices, with higher performance capabilities. With propagation delays and output transition times significantly faster than the E131, the EL31 is ideally suited for those applications which require the ultimate in AC performance.Both the set and reset inputs are asynchronous, level triggered signals. Data enters the master portion of the flip-flop when the clock is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the clock. Additional Features 475ps propagation delay 2.8GHz toggle frequency Internal 75KΩ input pull-down resistors Available in 8-pin SOIC package

The SY10/100EL31 are D flip-flops with set and reset. The devices are functionally equivalent to the E131 devices, with higher performance capabilities. With propagation delays and output transition times significantly faster than the E131, the EL31 is ideally suited for those applications which require the ultimate in AC performance.Both the set and reset inputs are asynchronous, level triggered signals. Data enters the master portion of the flip-flop when the clock is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the clock.

Additional Features

    • 475ps propagation delay
    • 2.8GHz toggle frequency
    • Internal 75KΩ input pull-down resistors
    • Available in 8-pin SOIC package
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Flip-Flops
Product Number SY100EL31
Product Name D Flip-Flop with Set and Reset
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT821DB,112 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74HCT175D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO16
Logic Family CMOS
View Details
5 suppliers